Manufacturer: ON Semiconductor
Win Source Part Number: 1232576-NTMFS4985NFT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Channel 30V 17.5A (Ta), 65A (Tc) 1.63W (Ta), 22.73W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single N-Channel Power MOSFET 30V, 65A, 3.4mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4985NFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4985NFT3G can be used for catalog matching and distributor lookup.
MOSFET NFET SO8FL 30V 65A 5MOHM
MOSFET N-CH 30V 17.5A/65A 5DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232576-NTMFS4985NFT3G | NTMFS4985NFT3G-ND | 278-NTMFS4985NFT3G | NTMFS4985NFT3G | NTMFS4985NFT3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4985NFT3G | Single FETs, MOSFETs | N-Channel 30V 65A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads |