Manufacturer: ON Semiconductor
Win Source Part Number: 1232575-NTMFS4983NFT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Single N-Channel Power MOSFET 30V, 106A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4983NFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4983NFT3G can be used for catalog matching and distributor lookup.
N-Channel 30V 22A (Ta), 106A (Tc) 1.7W (Ta), 38W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 22A/106A 5DFN
MOSFET N-CH 30V 22A/106A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232575-NTMFS4983NFT3G | 278-NTMFS4983NFT3G | NTMFS4983NFT3GOSTR-ND | NTMFS4983NFT3G | NTMFS4983NFT3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4983NFT3G | N-Channel 30V 106A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 1700 milliwatts | 1700 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |