Single N-Channel Power MOSFET 30V, 106A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4983NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 106A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 106A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4983NFT1G can be used for catalog matching and distributor lookup.
N-Channel 30V 22A (Ta), 106A (Tc) 1.7W (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 041977-NTMFS4983NFT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Ta), 106A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 47.9nC @ 10V
Max Input Capacitance: 3250pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET NFET SO8FL 30V 160A 2.1MO
MOSFET N-CH 30V 22A/106A 5DFN
MOSFET N-CH 30V 22A/106A 5DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTMFS4983NFT1G | NTMFS4983NFT1GOSTR-ND | 041977-NTMFS4983NFT1G | NTMFS4983NFT1G | NTMFS4983NFT1G | NTMFS4983NFT1G |
| Product Name | N-Channel 30V 106A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4983NFT1G | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 1700 milliwatts | 1700 to 38000 milliwatts | 1700 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3; 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads |