onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4955NT3G NTMFS4955NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 851126-NTMFS4955NT3G Features: 30 V Package: Reel - TR Family Name: NTMFS4955 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS4955NT3GOSCT, NTMFS4955NT3GOSDKR, NTMFS4955NT3G-ND, NTMFS4955NT3GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 851126-NTMFS4955NT3G Features: 30 V Package: Reel - TR Family Name: NTMFS4955 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS4955NT3GOSCT, NTMFS4955NT3GOSDKR, NTMFS4955NT3G-ND, NTMFS4955NT3GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4955NT3G - 851126-NTMFS4955NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4955NT3G
851126-NTMFS4955NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4955NT3G 851126-NTMFS4955NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 851126-NTMFS4955NT3G Features: 30 V Package: Reel - TR Family Name: NTMFS4955 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS4955NT3GOSCT, NTMFS4955NT3GOSDKR, NTMFS4955NT3G-ND, NTMFS4955NT3GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 851126-NTMFS4955NT3G
Features: 30 V
Package: Reel - TR
Family Name: NTMFS4955
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS4955NT3GOSCT, NTMFS4955NT3GOSDKR, NTMFS4955NT3G-ND, NTMFS4955NT3GOSTR

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4955NT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4955NT3GOSTR-ND
Single FETs, MOSFETs NTMFS4955NT3GOSTR-ND
N-Channel 30V 9.7A (Ta), 48A (Tc) 920mW (Ta), 23.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9.7A (Ta), 48A (Tc) 920mW (Ta), 23.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 48A MOSFET Transistor
278-NTMFS4955NT3G
N-Channel 30V 48A MOSFET Transistor 278-NTMFS4955NT3G
Single N-Channel Power MOSFET 30V, 48A, 6mΩ Power MOSFET 30V 48A 6mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4955NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4955NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 48A, 6mΩ Power MOSFET 30V 48A 6mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4955NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4955NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 48A 6MOHM

MOSFET NFET SO8FL 30V 48A 6MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4955NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4955NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4955NT3G
MOSFET N-CH 30V 9.7A/48A 5DFN

MOSFET N-CH 30V 9.7A/48A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 851126-NTMFS4955NT3G NTMFS4955NT3GOSTR-ND 278-NTMFS4955NT3G NTMFS4955NT3G NTMFS4955NT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4955NT3G Single FETs, MOSFETs N-Channel 30V 48A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSA8409-7P - 912287-AUIRFSA8409-7P - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; PG-TO263-7
View Details
6 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details