onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4939NT3G NTMFS4939NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790855-NTMFS4939NT3G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN, 5 Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.3A (Ta), 53A (Tc) Family Name: NTMFS4939N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 28.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1954pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 920mW (Ta), 30W (Tc) Rds On (Maximum) @ Id, Vgs: 5.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): STL15N3LLH5; BSC057N03MS G; NTMFS4939NT1G; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790855-NTMFS4939NT3G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN, 5 Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.3A (Ta), 53A (Tc) Family Name: NTMFS4939N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 28.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1954pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 920mW (Ta), 30W (Tc) Rds On (Maximum) @ Id, Vgs: 5.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): STL15N3LLH5; BSC057N03MS G; NTMFS4939NT1G; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4939NT3G - 790855-NTMFS4939NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4939NT3G
790855-NTMFS4939NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4939NT3G 790855-NTMFS4939NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 790855-NTMFS4939NT3G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN, 5 Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9.3A (Ta), 53A (Tc) Family Name: NTMFS4939N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 28.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1954pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 920mW (Ta), 30W (Tc) Rds On (Maximum) @ Id, Vgs: 5.5 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): STL15N3LLH5; BSC057N03MS G; NTMFS4939NT1G; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790855-NTMFS4939NT3G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9.3A (Ta), 53A (Tc)
Family Name: NTMFS4939N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 28.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1954pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 920mW (Ta), 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): STL15N3LLH5; BSC057N03MS G; NTMFS4939NT1G;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4939NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4939NT3G-ND
Single FETs, MOSFETs NTMFS4939NT3G-ND
N-Channel 30V 9.3A (Ta), 53A (Tc) 920mW (Ta), 30W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9.3A (Ta), 53A (Tc) 920mW (Ta), 30W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V

MOSFET NFET SO8FL 30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4939NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4939NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4939NT3G
MOSFET N-CH 30V 9.3A/53A 5DFN

MOSFET N-CH 30V 9.3A/53A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 790855-NTMFS4939NT3G NTMFS4939NT3G-ND NTMFS4939NT3G NTMFS4939NT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4939NT3G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 920 to 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers