Manufacturer: ON Semiconductor
Win Source Part Number: 060675-NTMFS4933NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.06W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 210A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 62.1nC @ 4.5V
Max Input Capacitance: 10930pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
N-Channel 30V 20A (Ta), 210A (Tc) 1.06W (Ta), 104W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single N-Channel Power MOSFET 30V, 210A, 1.2mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4933NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4933NT1G can be used for catalog matching and distributor lookup.
MOSFET NFET SO8FL 30V 232A 1.5MO
MOSFET N-CH 30V 20A/210A 5DFN
MOSFET N-CH 30V 20A/210A 5DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 060675-NTMFS4933NT1G | NTMFS4933NT1G-ND | 278-NTMFS4933NT1G | NTMFS4933NT1G | NTMFS4933NT1G | NTMFS4933NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4933NT1G | Single FETs, MOSFETs | N-Channel 30V 210A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1060 to 104000 milliwatts | 104000 milliwatts | 1060 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |