onsemi Electrical Parts - NTMFS4931NT1G NTMFS4931NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232572-NTMFS4931NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 246A (Tc) Family Name: NTMFS4931N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 128nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9821pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 950mW (Ta) Rds On (Maximum) @ Id, Vgs: 1.1 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): CSD17573Q5B; CSD17573Q5BT; NTMFS4931NT3G; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232572-NTMFS4931NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 246A (Tc) Family Name: NTMFS4931N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 128nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9821pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 950mW (Ta) Rds On (Maximum) @ Id, Vgs: 1.1 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): CSD17573Q5B; CSD17573Q5BT; NTMFS4931NT3G; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTMFS4931NT1G - 1232572-NTMFS4931NT1G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTMFS4931NT1G
1232572-NTMFS4931NT1G
Electrical Parts - NTMFS4931NT1G 1232572-NTMFS4931NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232572-NTMFS4931NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 246A (Tc) Family Name: NTMFS4931N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 128nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9821pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 950mW (Ta) Rds On (Maximum) @ Id, Vgs: 1.1 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): CSD17573Q5B; CSD17573Q5BT; NTMFS4931NT3G; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232572-NTMFS4931NT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 246A (Tc)
Family Name: NTMFS4931N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 128nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9821pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 950mW (Ta)
Rds On (Maximum) @ Id, Vgs: 1.1 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): CSD17573Q5B; CSD17573Q5BT; NTMFS4931NT3G;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
278-NTMFS4931NT1G
30V 40A MOSFET Transistor 278-NTMFS4931NT1G
N-CH Power MOSFET 30V 40A SO-FL SMT Product overview: NTMFS4931NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4931NT1G can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 30V 40A SO-FL SMT Product overview: NTMFS4931NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4931NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS4931NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4931NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4931NT1GOSTR-ND
N-Channel 30V 23A (Ta), 246A (Tc) 950mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 23A (Ta), 246A (Tc) 950mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4931NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4931NT1G
Single FETs, MOSFETs NTMFS4931NT1G
MOSFET N-CH 30V 23A/246A 5DFN

MOSFET N-CH 30V 23A/246A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4931NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4931NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4931NT1G
MOSFET N-CH 30V 23A/246A 5DFN

MOSFET N-CH 30V 23A/246A 5DFN

Supplier's Site
Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi - 45Y1554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi
45Y1554
Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi 45Y1554
MOSFET, N-CH, 30V, 246A, DFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:246A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 246A, DFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:246A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 236A

MOSFET NFET SO8FL 30V 236A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232572-NTMFS4931NT1G 278-NTMFS4931NT1G NTMFS4931NT1GOSTR-ND NTMFS4931NT1G NTMFS4931NT1G 45Y1554 NTMFS4931NT1G
Product Name Electrical Parts - NTMFS4931NT1G 30V 40A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi MOSFET
QG 128 nC
PD 950 milliwatts 10200 milliwatts 950 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data