Manufacturer: ON Semiconductor
Win Source Part Number: 1232571-NTMFS4927NCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.9A (Ta), 38A (Tc)
Family Name: NTMFS4927N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 8nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 913pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 920mW (Ta), 20.8W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): RJK0305DPB-02#J0; SiRA18DP-T1-GE3; CSD17579Q5A;
Introduction Date: July 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 7.9A/38A 5DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1232571-NTMFS4927NCT3G | NTMFS4927NCT3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4927NCT3G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 8 nC |