NTMFS4926NET3G is a 30 V, 44 A single N-channel MOSFET in an SO-8 flat lead package, optimized for 5 V and 12 V gate drives with low RDS(on) to minimize conduction and switching losses. It features dual-sided cooling capability, a peak pulsed drain current of 182 A, and a single-pulse avalanche energy rating of 22 mJ. The device is RoHS compliant, Pb-free, and halogen-free, with a maximum operating junction temperature of 150 °C and a thermal resistance junction-to-case of 5.8 °C/W. The package dimensions conform to the DFN5 5x6, 1.27P (SO-8FL) mechanical outline.
POWER MOSFET 30V 44A 7 MOHM SING
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTMFS4926NET3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |