onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4925NT3G NTMFS4925NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083921-NTMFS4925NT3 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 920mW (Ta), 23.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.7A (Ta), 48A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1264pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083921-NTMFS4925NT3 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 920mW (Ta), 23.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.7A (Ta), 48A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1264pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4925NT3G - 1083921-NTMFS4925NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4925NT3G
1083921-NTMFS4925NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4925NT3G 1083921-NTMFS4925NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083921-NTMFS4925NT3 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 920mW (Ta), 23.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.7A (Ta), 48A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1264pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083921-NTMFS4925NT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 920mW (Ta), 23.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.7A (Ta), 48A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 1264pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4925NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4925NT3G-ND
Single FETs, MOSFETs NTMFS4925NT3G-ND
N-Channel 30V 9.7A (Ta), 48A (Tc) 920mW (Ta), 23.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 9.7A (Ta), 48A (Tc) 920mW (Ta), 23.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 48A MOSFET Transistor
278-NTMFS4925NT3G
N-Channel 30V 48A MOSFET Transistor 278-NTMFS4925NT3G
Single N-Channel Power MOSFET 30V, 48A, 5.6mΩ Power MOSFET 30V 48A 6mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4925NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4925NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 48A, 5.6mΩ Power MOSFET 30V 48A 6mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4925NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4925NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4925NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4925NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4925NT3G
MOSFET N-CH 30V 9.7A/48A 5DFN

MOSFET N-CH 30V 9.7A/48A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 3.1 30V 6 Ohm NCH

MOSFET TRENCH 3.1 30V 6 Ohm NCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083921-NTMFS4925NT3G NTMFS4925NT3G-ND 278-NTMFS4925NT3G NTMFS4925NT3G NTMFS4925NT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4925NT3G Single FETs, MOSFETs N-Channel 30V 48A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 920 to 23200 milliwatts 23200 milliwatts
Unlock Full Specs
to access all available technical data