NTMFS4922NE is a 30 V, single N-channel MOSFET in an SO-8 flat lead package designed for high-current applications such as CPU power delivery and DC-DC conversion. It has a maximum continuous drain current of 147 A at TC = 25°C, a drain-source on-resistance of 2.0 mΩ at VGS = 10 V, and supports dual-sided cooling. The device is RoHS compliant, Pb-free, and halogen-free. Its thermal resistance junction-to-case is 1.8 °C/W, and it can handle pulsed drain currents up to 442 A. The package has a source inductance of 1.00 nH, gate inductance of 1.84 nH, and gate resistance of 0.55 Ω. The ordering code suffix in NTMFS4922NET3G indicates optional packaging or finish, but all variants in the series share these core electrical and thermal ratings.
POWER MOSFET 30V 147A 2.0 MOHM S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTMFS4922NET3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |