N-CH MOSFET 30V 13.8A SO-FL SMT Power Transistor Product overview: NTMFS4921NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4921NT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232569-NTMFS4921NT3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8.8A (Ta), 58.5A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTMFS4921N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 11.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1400pF @ 12V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 870mW (Ta), 38.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.95 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): SiRA18DP-T1-GE3; RJK0305DPB-02#J0; NTMFS4921NT1G;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
N-Channel 30V 8.8A (Ta), 58.5A (Tc) 870mW (Ta), 38.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 8.8A/58.5A 5DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-NTMFS4921NT3G | 1232569-NTMFS4921NT3G | NTMFS4921NT3G-ND | NTMFS4921NT3G |
| Product Name | 30V 13.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4921NT3G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | |||
| PD | 5610 milliwatts | 870 to 38500 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |