onsemi Single FETs, MOSFETs NTMFS4899NFT1G

Description
N-Channel 30V 10.4A (Ta), 75A (Tc) 920mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 10.4A (Ta), 75A (Tc) 920mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4899NFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4899NFT1GOSTR-ND
Single FETs, MOSFETs NTMFS4899NFT1GOSTR-ND
N-Channel 30V 10.4A (Ta), 75A (Tc) 920mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 10.4A (Ta), 75A (Tc) 920mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4899NFT1G - 132199-NTMFS4899NFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4899NFT1G
132199-NTMFS4899NFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4899NFT1G 132199-NTMFS4899NFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 132199-NTMFS4899NFT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 920mW (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.4A (Ta), 75A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1600pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 132199-NTMFS4899NFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 920mW (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.4A (Ta), 75A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1600pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 75A MOSFET Transistor
278-NTMFS4899NFT1G
30V 75A MOSFET Transistor 278-NTMFS4899NFT1G
N-Ch Power MOSFET 30V 75A 5mR DFN5 6x5 Product overview: NTMFS4899NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4899NFT1G can be used for catalog matching and distributor lookup.

N-Ch Power MOSFET 30V 75A 5mR DFN5 6x5 Product overview: NTMFS4899NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4899NFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 75A, So-8Fl, Full Reel; Channel Type Onsemi - 78R7503 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 75A, So-8Fl, Full Reel; Channel Type Onsemi
78R7503
Mosfet, N Channel, 30V, 75A, So-8Fl, Full Reel; Channel Type Onsemi 78R7503
MOSFET, N CHANNEL, 30V, 75A, SO-8FL, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:75A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 75A, SO-8FL, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:75A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 75A, So-8Fl; Channel Type Onsemi - 78R7502 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 75A, So-8Fl; Channel Type Onsemi
78R7502
Mosfet, N Channel, 30V, 75A, So-8Fl; Channel Type Onsemi 78R7502
MOSFET, N CHANNEL, 30V, 75A, SO-8FL; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:75A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 75A, SO-8FL; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:75A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4899NFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4899NFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4899NFT1G
MOSFET N-CH 30V 10.4A/75A 5DFN

MOSFET N-CH 30V 10.4A/75A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 75A 5MOHM

MOSFET NFET SO8FL 30V 75A 5MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4899NFT1GOSTR-ND 132199-NTMFS4899NFT1G 278-NTMFS4899NFT1G 78R7503 NTMFS4899NFT1G NTMFS4899NFT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4899NFT1G 30V 75A MOSFET Transistor Mosfet, N Channel, 30V, 75A, So-8Fl, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SO-8; SOT3; 5-DFN (5x6) (8-SOFL) TO-3; SO-8 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts
PD 920 to 48000 milliwatts 48000 milliwatts 48000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFP1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details