onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4897NFT1G NTMFS4897NFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060673-NTMFS4897NFT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 950mW (Ta), 96.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta), 171A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 83.6nC @ 10V Max Input Capacitance: 5660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 22A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060673-NTMFS4897NFT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 950mW (Ta), 96.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta), 171A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 83.6nC @ 10V Max Input Capacitance: 5660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 22A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4897NFT1G - 060673-NTMFS4897NFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4897NFT1G
060673-NTMFS4897NFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4897NFT1G 060673-NTMFS4897NFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060673-NTMFS4897NFT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 950mW (Ta), 96.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta), 171A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 83.6nC @ 10V Max Input Capacitance: 5660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 22A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060673-NTMFS4897NFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 950mW (Ta), 96.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta), 171A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 83.6nC @ 10V
Max Input Capacitance: 5660pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 22A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 29A MOSFET Transistor
278-NTMFS4897NFT1G
30V 29A MOSFET Transistor 278-NTMFS4897NFT1G
N-CH MOSFET 30V 29A SO-FL SMT Power Product overview: NTMFS4897NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4897NFT1G can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 29A SO-FL SMT Power Product overview: NTMFS4897NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4897NFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4897NFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4897NFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4897NFT1G
MOSFET N-CH 30V 17A/171A 5DFN

MOSFET N-CH 30V 17A/171A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS4897NFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4897NFT1G
Single FETs, MOSFETs NTMFS4897NFT1G
MOSFET N-CH 30V 17A/171A 5DFN

MOSFET N-CH 30V 17A/171A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 191A 2MOHM

MOSFET NFET SO8FL 30V 191A 2MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 060673-NTMFS4897NFT1G 278-NTMFS4897NFT1G NTMFS4897NFT1G NTMFS4897NFT1G NTMFS4897NFT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4897NFT1G 30V 29A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 950 to 96200 milliwatts 7300 milliwatts 950 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
40V 240A MOSFET Transistor - 278-AUIRF3004WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers