Manufacturer: ON Semiconductor
Win Source Part Number: 1232566-NTMFS4851NT3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta), 66A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTMFS4851N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1850pF @ 12V
Vgs (Maximum): ±16V
Power Dissipation (Maximum): 870mW (Ta), 41.7W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.9 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): BSC057N03MS G; SiRA18DP-T1-GE3; STL75NH3LL;
Introduction Date: April 01, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1232566-NTMFS4851NT3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4851NT3G |
| QG | 20 nC |