Power Field-Effect Transistor
MOSFET N-CH 30V 8.3A/57A 5DFN
N-Ch Power MOSFET 30V 57A 7mR DFN5 5x6 Product overview: NTMFS4841NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4841NT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060668-NTMFS4841NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 870mW (Ta), 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.3A (Ta), 57A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1436pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 8.3A/57A 5DFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFS4841NT1G | 488-NTMFS4841NT1GTR-ND | 278-NTMFS4841NT1G | 060668-NTMFS4841NT1G | NTMFS4841NT1G | NTMFS4841NT1G |
| Product Name | Single FETs, MOSFETs | 30V 57A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4841NT1G | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | DFN5 | 8-PowerTDFN, 5 Leads | SO-8; SOT3; 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |