N-Channel 30V 9.5A (Ta), 64A (Tc) 870mW (Ta), 42.4W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 099939-NTMFS4839NHT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 870mW (Ta), 42.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.5A (Ta), 64A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 43.5nC @ 11.5V
Max Input Capacitance: 2354pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
15A, 30V, 0.0103ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 488AA-01, DFN6, SOP-8 Product overview: NTMFS4839NHT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 30V, 0.0103ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 30V, 0.0103ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4839NHT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 9.5A/64A 5DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFS4839NHT1GOSTR-ND | 099939-NTMFS4839NHT1G | 278-NTMFS4839NHT1G | NTMFS4839NHT1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4839NHT1G | N-Channel 15A 30V 0.0103ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | 8-PowerTDFN, 5 Leads | SO-8; SOT3; 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads | |
| V(BR)DSS | 30 volts |