onsemi Single FETs, MOSFETs NTMFS4833NAT1G

Description
N-Channel 30V 16A (Ta), 191A (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta), 191A (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4833NAT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4833NAT1G-ND
Single FETs, MOSFETs NTMFS4833NAT1G-ND
N-Channel 30V 16A (Ta), 191A (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16A (Ta), 191A (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
FETs - Single - NTMFS4833NAT1G - 805498-NTMFS4833NAT1G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTMFS4833NAT1G
805498-NTMFS4833NAT1G
FETs - Single - NTMFS4833NAT1G 805498-NTMFS4833NAT1G
Manufacturer: ON Semiconductor Win Source Part Number: 805498-NTMFS4833NAT1 G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Manufacturer Package: 8-PowerTDFN Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.9mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 150nC at 11.5V Input Capacitance (Ciss) (Maximum) at Vds: 7500pF at 12V Current - Continuous Drain (Id) at 25°C: 16A , 191A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA

Manufacturer: ON Semiconductor
Win Source Part Number: 805498-NTMFS4833NAT1G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Manufacturer Package: 8-PowerTDFN
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.9mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 150nC at 11.5V
Input Capacitance (Ciss) (Maximum) at Vds: 7500pF at 12V
Current - Continuous Drain (Id) at 25°C: 16A , 191A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA

Buy Now
Singapore, Singapore
N-Channel 30V 191A MOSFET Transistor
278-NTMFS4833NAT1G
N-Channel 30V 191A MOSFET Transistor 278-NTMFS4833NAT1G
TRANSISTOR,MOSFET,N- CHANNEL,30V V(BR)DSS,191A I(D),LLCC Product overview: NTMFS4833NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 191A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 191A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NAT1G can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,N-CHANNEL,30V V(BR)DSS,191A I(D),LLCC Product overview: NTMFS4833NAT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 191A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 191A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NAT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4833NAT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4833NAT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4833NAT1G
MOSFET N-CH 30V 16A/191A 5DFN

MOSFET N-CH 30V 16A/191A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 191A 2MOHM

MOSFET NFET SO8FL 30V 191A 2MOHM

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4833NAT1G-ND 805498-NTMFS4833NAT1G 278-NTMFS4833NAT1G NTMFS4833NAT1G NTMFS4833NAT1G
Product Name Single FETs, MOSFETs FETs - Single - NTMFS4833NAT1G N-Channel 30V 191A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data