Manufacturer: ON Semiconductor
Win Source Part Number: 060665-NTMFS4708NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.8A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 970pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 11.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
7800mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, LEAD FREE, CASE 488AA-01, DFN6, SOIC-8 Product overview: NTMFS4708NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7800mA, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7800mA, 30V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4708NT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 7.8A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 060665-NTMFS4708NT1G | 278-NTMFS4708NT1G | NTMFS4708NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4708NT1G | N-Channel 7800mA 30V SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | ||
| PD | 1000 milliwatts | 1000 milliwatts |