onsemi 30V 9.1A MOSFET Transistor NTMFS4122NT1G

Description
MOSFET N-CH 30V 9.1A 5DFN Product overview: NTMFS4122NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4122NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 9.1A 5DFN Product overview: NTMFS4122NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4122NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.1A MOSFET Transistor
285-NTMFS4122NT1G
30V 9.1A MOSFET Transistor 285-NTMFS4122NT1G
MOSFET N-CH 30V 9.1A 5DFN Product overview: NTMFS4122NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4122NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.1A 5DFN Product overview: NTMFS4122NT1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMFS4122NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4122NT1G - 1232552-NTMFS4122NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4122NT1G
1232552-NTMFS4122NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4122NT1G 1232552-NTMFS4122NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232552-NTMFS4122NT1 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232552-NTMFS4122NT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-NTMFS4122NT1G 1232552-NTMFS4122NT1G
Product Name 30V 9.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4122NT1G
PD 900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ0502NSI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 ohms
View Details
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3273-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 70000 milliamps
View Details
CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers