onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4121NT3G NTMFS4121NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790853-NTMFS4121NT3G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN, 5 Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Part Status: Obsolete(EOL) Family Name: NTMFS4121N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2700pF @ 24V Vgs (Maximum): ±20V Power Dissipation (Maximum): 900mW (Ta) Rds On (Maximum) @ Id, Vgs: 5.25 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): STL15N3LLH5; BSC050N03MSGXT; BSC050N03LSGXT; BSC050N03MSGATMA1; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790853-NTMFS4121NT3G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN, 5 Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Part Status: Obsolete(EOL) Family Name: NTMFS4121N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2700pF @ 24V Vgs (Maximum): ±20V Power Dissipation (Maximum): 900mW (Ta) Rds On (Maximum) @ Id, Vgs: 5.25 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): STL15N3LLH5; BSC050N03MSGXT; BSC050N03LSGXT; BSC050N03MSGATMA1; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4121NT3G - 790853-NTMFS4121NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4121NT3G
790853-NTMFS4121NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4121NT3G 790853-NTMFS4121NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 790853-NTMFS4121NT3G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN, 5 Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Part Status: Obsolete(EOL) Family Name: NTMFS4121N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2700pF @ 24V Vgs (Maximum): ±20V Power Dissipation (Maximum): 900mW (Ta) Rds On (Maximum) @ Id, Vgs: 5.25 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): STL15N3LLH5; BSC050N03MSGXT; BSC050N03LSGXT; BSC050N03MSGATMA1; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790853-NTMFS4121NT3G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Part Status: Obsolete(EOL)
Family Name: NTMFS4121N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2700pF @ 24V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 900mW (Ta)
Rds On (Maximum) @ Id, Vgs: 5.25 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): STL15N3LLH5; BSC050N03MSGXT; BSC050N03LSGXT; BSC050N03MSGATMA1;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 790853-NTMFS4121NT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4121NT3G
PD 900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
 - 6ED2230S12TXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-24
Packing Method Tape Reel; Tape & Reel
View Details