onsemi Electrical Parts - NTMFS4121N NTMFS4121N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232551-NTMFS4121N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232551-NTMFS4121N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTMFS4121N - 1232551-NTMFS4121N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTMFS4121N
1232551-NTMFS4121N
Electrical Parts - NTMFS4121N 1232551-NTMFS4121N
Manufacturer: ON Semiconductor Win Source Part Number: 1232551-NTMFS4121N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232551-NTMFS4121N
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232551-NTMFS4121N
Product Name Electrical Parts - NTMFS4121N
Package Type SO-8; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3608-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
N-Channel Power MOSFET - BSC025N08LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0025 ohms
View Details
CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
7 suppliers