onsemi Single FETs, MOSFETs NTMFS0D9N03CGT1G

Description
N-Channel 30V 48A (Ta), 298A (Tc) 3.8W (Ta), 144W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 48A (Ta), 298A (Tc) 3.8W (Ta), 144W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS0D9N03CGT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D9N03CGT1GTR-ND
Single FETs, MOSFETs 488-NTMFS0D9N03CGT1GTR-ND
N-Channel 30V 48A (Ta), 298A (Tc) 3.8W (Ta), 144W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 48A (Ta), 298A (Tc) 3.8W (Ta), 144W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D9N03CGT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D9N03CGT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS0D9N03CGT1GDKR-ND
MOSFET N-CH 30V 48A/298A 5DFN

MOSFET N-CH 30V 48A/298A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D9N03CGT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D9N03CGT1GCT-ND
Single FETs, MOSFETs 488-NTMFS0D9N03CGT1GCT-ND
MOSFET N-CH 30V 48A/298A 5DFN

MOSFET N-CH 30V 48A/298A 5DFN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D9N03CGT1G - 929463-NTMFS0D9N03CGT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D9N03CGT1G
929463-NTMFS0D9N03CGT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D9N03CGT1G 929463-NTMFS0D9N03CGT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929463-NTMFS0D9N03CG T1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 48A (Ta), 298A (Tc) 3.8W (Ta), 144W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS0 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929463-NTMFS0D9N03CGT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 48A (Ta), 298A (Tc) 3.8W (Ta), 144W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS0
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
 - NTMFS0D9N03CGT1G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 298A I(D), 30V, 0.0009ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 298A I(D), 30V, 0.0009ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
278-NTMFS0D9N03CGT1G
N-Channel 30V MOSFET Transistor 278-NTMFS0D9N03CGT1G
MOSFET, Power 30V N-Channel, SO8FL, 1500-REEL Product overview: NTMFS0D9N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D9N03CGT1G can be used for catalog matching and distributor lookup.

MOSFET, Power 30V N-Channel, SO8FL, 1500-REEL Product overview: NTMFS0D9N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D9N03CGT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS0D9N03CGT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS0D9N03CGT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS0D9N03CGT1G
MOSFET N-CH 30V 48A/298A 5DFN

MOSFET N-CH 30V 48A/298A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS0D9N03CGT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS0D9N03CGT1G
Single FETs, MOSFETs NTMFS0D9N03CGT1G
MOSFET N-CH 30V 48A/298A 5DFN

MOSFET N-CH 30V 48A/298A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS0D9N03CGT1GTR-ND 929463-NTMFS0D9N03CGT1G NTMFS0D9N03CGT1G 278-NTMFS0D9N03CGT1G NTMFS0D9N03CGT1G NTMFS0D9N03CGT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D9N03CGT1G N-Channel 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) CLIP-DFN-5*6-CPR Surface Mount 8-PowerTDFN, 5 Leads
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
rDS(on) 9.00E-4 ohms
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data