N-Channel 150V 7.3A (Ta), 41.9A (Tc) 2.5W (Ta), 80.6W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 150V 7.3A (Ta), 41.9A (Tc) 2.5W (Ta), 80.6W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 150V 7.3A (Ta), 41.9A (Tc) 2.5W (Ta), 80.6W (Tc) Surface Mount 8-PQFN (5x6)
Win Source Part Number: 1356494-NTMFS022N15M
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: PowerTrench®
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 7.3A (Ta), 41.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Rds On (Max) @ Id, Vgs: 22mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1315 pF @ 75 V
Power Dissipation (Max): 2.5W (Ta), 80.6W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
POWER MOSFET, 150V SINGLE N CHAN Product overview: NTMFS022N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS022N15MC can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 150V, 41.9A, POWER 56 ROHS COMPLIANT: YES
POWER MOSFET, 150V SINGLE N CHAN
POWER MOSFET, 150V SINGLE N CHAN
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2296469P | 488-NTMFS022N15MCDKR-ND | 1356494-NTMFS022N15MC | 278-NTMFS022N15MC | 50AJ5894 | NTMFS022N15MC | NTMFS022N15MC |
| Product Name | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 150V MOSFET Transistor | Mosfet, N-Ch, 150V, 41.9A, Power 56 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SO-8; SO-8 | 8-PowerTDFN | SOT3 | Tape & Reel (TR) | TO-3 | Surface Mount | 8-PowerTDFN |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| QG | 17 nC | ||||||
| PD | 2500 to 80600 milliwatts | 80.6 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |