onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTMFS011N15MC

Description
Win Source Part Number: 1167081-NTMFS011N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 10.7A (Ta), 78A (Tc) Rds On (Max) @ Id, Vgs: 11.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 4.5V @ 194µA Power Dissipation (Max): 2.7W (Ta), 147W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3592 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTMFS011N15MCDKR ,488-NTMFS011N15MCCT ,488-NTMFS011N15MCTR Base Product Number: NTMFS011 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1167081-NTMFS011N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 10.7A (Ta), 78A (Tc) Rds On (Max) @ Id, Vgs: 11.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 4.5V @ 194µA Power Dissipation (Max): 2.7W (Ta), 147W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3592 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTMFS011N15MCDKR ,488-NTMFS011N15MCCT ,488-NTMFS011N15MCTR Base Product Number: NTMFS011 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1167081-NTMFS011N15MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1167081-NTMFS011N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1167081-NTMFS011N15MC
Win Source Part Number: 1167081-NTMFS011N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 10.7A (Ta), 78A (Tc) Rds On (Max) @ Id, Vgs: 11.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 4.5V @ 194µA Power Dissipation (Max): 2.7W (Ta), 147W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3592 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTMFS011N15MCDKR ,488-NTMFS011N15MCCT ,488-NTMFS011N15MCTR Base Product Number: NTMFS011 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Win Source Part Number: 1167081-NTMFS011N15MC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 10.7A (Ta), 78A (Tc)
Rds On (Max) @ Id, Vgs: 11.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 194µA
Power Dissipation (Max): 2.7W (Ta), 147W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3592 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTMFS011N15MCDKR,488-NTMFS011N15MCCT,488-NTMFS011N15MCTR
Base Product Number: NTMFS011
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Buy Now Datasheet
Singapore, Singapore
150V 10.7A 78A MOSFET Transistor
278-NTMFS011N15MC
150V 10.7A 78A MOSFET Transistor 278-NTMFS011N15MC
MOSFET N-CH 150V 10.7A/78A 8PQFN Product overview: NTMFS011N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10.7A, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 10.7A, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS011N15MC can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 10.7A/78A 8PQFN Product overview: NTMFS011N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10.7A, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 10.7A, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS011N15MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS011N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS011N15MCTR-ND
Single FETs, MOSFETs 488-NTMFS011N15MCTR-ND
N-Channel 150V 10.7A (Ta), 78A (Tc) 2.7W (Ta), 147W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10.7A (Ta), 78A (Tc) 2.7W (Ta), 147W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS011N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS011N15MCCT-ND
Single FETs, MOSFETs 488-NTMFS011N15MCCT-ND
N-Channel 150V 10.7A (Ta), 78A (Tc) 2.7W (Ta), 147W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10.7A (Ta), 78A (Tc) 2.7W (Ta), 147W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS011N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS011N15MCDKR-ND
Single FETs, MOSFETs 488-NTMFS011N15MCDKR-ND
N-Channel 150V 10.7A (Ta), 78A (Tc) 2.7W (Ta), 147W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 10.7A (Ta), 78A (Tc) 2.7W (Ta), 147W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
 - NTMFS011N15MC - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 78A I(D), 150V, 0.0115ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240AA

Power Field-Effect Transistor, 78A I(D), 150V, 0.0115ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-240AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS011N15MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS011N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS011N15MC
MOSFET N-CH 150V 10.7A/78A 8PQFN

MOSFET N-CH 150V 10.7A/78A 8PQFN

Supplier's Site
Ptng 150V 11Mohm, Pqfn56 / Reel Rohs Compliant Onsemi - 77AH0625 - Newark, An Avnet Company
Chicago, IL, United States
Ptng 150V 11Mohm, Pqfn56 / Reel Rohs Compliant Onsemi
77AH0625
Ptng 150V 11Mohm, Pqfn56 / Reel Rohs Compliant Onsemi 77AH0625
PTNG 150V 11MOHM, PQFN56 / REEL ROHS COMPLIANT: YES

PTNG 150V 11MOHM, PQFN56 / REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 78A, Pqfn Rohs Compliant Onsemi - 82AH7658 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 78A, Pqfn Rohs Compliant Onsemi
82AH7658
Mosfet, N-Ch, 150V, 78A, Pqfn Rohs Compliant Onsemi 82AH7658
MOSFET, N-CH, 150V, 78A, PQFN ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 78A, PQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Transistors
Product Number 1167081-NTMFS011N15MC 278-NTMFS011N15MC 488-NTMFS011N15MCTR-ND NTMFS011N15MC NTMFS011N15MC 77AH0625
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 150V 10.7A 78A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Ptng 150V 11Mohm, Pqfn56 / Reel Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel
PD 2700 to 147000 milliwatts 147 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) 8-PowerTDFN PQFN-PD-56PC Surface Mount TO-3
Unlock Full Specs
to access all available technical data