onsemi N-Channel MOSFET Transistor NTMFS008N12MCT1G

Description
SINGLE N-CHANNEL POWER MOSFET 12 Product overview: NTMFS008N12MCT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS008N12MCT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SINGLE N-CHANNEL POWER MOSFET 12 Product overview: NTMFS008N12MCT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS008N12MCT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
278-NTMFS008N12MCT1G
N-Channel MOSFET Transistor 278-NTMFS008N12MCT1G
SINGLE N-CHANNEL POWER MOSFET 12 Product overview: NTMFS008N12MCT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS008N12MCT1G can be used for catalog matching and distributor lookup.

SINGLE N-CHANNEL POWER MOSFET 12 Product overview: NTMFS008N12MCT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS008N12MCT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS008N12MCT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS008N12MCT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS008N12MCT1GDKR-ND
N-Channel 120V 12A (Ta), 79A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 120V 12A (Ta), 79A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS008N12MCT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS008N12MCT1GCT-ND
Single FETs, MOSFETs 488-NTMFS008N12MCT1GCT-ND
N-Channel 120V 12A (Ta), 79A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 120V 12A (Ta), 79A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS008N12MCT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS008N12MCT1GTR-ND
Single FETs, MOSFETs 488-NTMFS008N12MCT1GTR-ND
N-Channel 120V 12A (Ta), 79A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 120V 12A (Ta), 79A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325354-NTMFS008N12MCT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325354-NTMFS008N12MCT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325354-NTMFS008N12MCT1G
Manufacturer: onsemi Win Source Part Number: 1325354-NTMFS008N12M CT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 120 V Current - Continuous Drain (Id) @ 25°C: 12A, 79A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4V @ 200µA Power Dissipation (Max): 2.7W, 102W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2705 pF @ 60 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTMFS008N12MCT1G CT,488-NTMFS008N12MC T1GTR,488-NTMFS008N1 2MCT1GDKR Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325354-NTMFS008N12MCT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 120 V
Current - Continuous Drain (Id) @ 25°C: 12A, 79A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 36A, 10V
Vgs(th) (Max) @ Id: 4V @ 200µA
Power Dissipation (Max): 2.7W, 102W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2705 pF @ 60 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTMFS008N12MCT1GCT,488-NTMFS008N12MCT1GTR,488-NTMFS008N12MCT1GDKR
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS008N12MCT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS008N12MCT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS008N12MCT1G
SINGLE N-CHANNEL POWER MOSFET 12

SINGLE N-CHANNEL POWER MOSFET 12

Supplier's Site
Mosfet, N-Ch, 120V, 79A, Soic Rohs Compliant Onsemi - 50AJ5893 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 120V, 79A, Soic Rohs Compliant Onsemi
50AJ5893
Mosfet, N-Ch, 120V, 79A, Soic Rohs Compliant Onsemi 50AJ5893
MOSFET, N-CH, 120V, 79A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 120V, 79A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS008N12MCT1G 488-NTMFS008N12MCT1GDKR-ND 1325354-NTMFS008N12MCT1G NTMFS008N12MCT1G 50AJ5893
Product Name N-Channel MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 120V, 79A, Soic Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 120 volts
PD 102 milliwatts 2700 to 102000 milliwatts
Unlock Full Specs
to access all available technical data