onsemi MOSFETs NTMFS005N10MCLT1G

Description
ON Semiconductor NTMFS005N10MCLT1G
Request a Quote Datasheet
Description
ON Semiconductor NTMFS005N10MCLT1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2216720 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216720
MOSFETs 2216720
ON Semiconductor NTMFS005N10MCLT1G

ON Semiconductor NTMFS005N10MCLT1G

Supplier's Site
MOSFETs - 2216720P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216720P
MOSFETs 2216720P
ON Semiconductor NTMFS005N10MCLT1G

ON Semiconductor NTMFS005N10MCLT1G

Supplier's Site
MOSFETs - 2216719 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2216719
MOSFETs 2216719
ON Semiconductor NTMFS005N10MCLT1G

ON Semiconductor NTMFS005N10MCLT1G

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324754-NTMFS005N10MCLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324754-NTMFS005N10MCLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324754-NTMFS005N10MCLT1G
Manufacturer: onsemi Win Source Part Number: 1324754-NTMFS005N10M CLT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 16A, 105A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 3V @ 192µA Power Dissipation (Max): 3W, 125W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTMFS005N10MCLT1 GTR,488-NTMFS005N10M CLT1GDKR,488-NTMFS00 5N10MCLT1GCT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324754-NTMFS005N10MCLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 16A, 105A (Tc)
Rds On (Max) @ Id, Vgs: 5.1mOhm @ 34A, 10V
Vgs(th) (Max) @ Id: 3V @ 192µA
Power Dissipation (Max): 3W, 125W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTMFS005N10MCLT1GTR,488-NTMFS005N10MCLT1GDKR,488-NTMFS005N10MCLT1GCT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-NTMFS005N10MCLT1G
N-Channel MOSFET Transistor 278-NTMFS005N10MCLT1G
SINGLE N-CHANNEL POWER MOSFET 10 Product overview: NTMFS005N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS005N10MCLT1 G can be used for catalog matching and distributor lookup.

SINGLE N-CHANNEL POWER MOSFET 10 Product overview: NTMFS005N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS005N10MCLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS005N10MCLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS005N10MCLT1GTR-ND
Single FETs, MOSFETs 488-NTMFS005N10MCLT1GTR-ND
N-Channel 100V 16A (Ta), 105A (Tc) 3W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 16A (Ta), 105A (Tc) 3W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS005N10MCLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS005N10MCLT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS005N10MCLT1GDKR-ND
N-Channel 100V 16A (Ta), 105A (Tc) 3W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 16A (Ta), 105A (Tc) 3W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS005N10MCLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS005N10MCLT1GCT-ND
Single FETs, MOSFETs 488-NTMFS005N10MCLT1GCT-ND
N-Channel 100V 16A (Ta), 105A (Tc) 3W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 16A (Ta), 105A (Tc) 3W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS005N10MCLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS005N10MCLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS005N10MCLT1G
SINGLE N-CHANNEL POWER MOSFET 10

SINGLE N-CHANNEL POWER MOSFET 10

Supplier's Site
Mosfet, N-Ch, 100V, 105A, Dfn Rohs Compliant Onsemi - 32AJ8447 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 105A, Dfn Rohs Compliant Onsemi
32AJ8447
Mosfet, N-Ch, 100V, 105A, Dfn Rohs Compliant Onsemi 32AJ8447
MOSFET, N-CH, 100V, 105A, DFN ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 105A, DFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTMFS005N10MCLT1G
Triode/MOS Tube/Transistor >> MOSFETs NTMFS005N10MCLT1G
100V 105A 4.2mΩ@10V,34A 125W 3V@192uA N Channel DFN-5(5.1x6.1) MOSFETs ROHS

100V 105A 4.2mΩ@10V,34A 125W 3V@192uA N Channel DFN-5(5.1x6.1) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS005N10MCLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS005N10MCLT1G
Single FETs, MOSFETs NTMFS005N10MCLT1G
SINGLE N-CHANNEL POWER MOSFET 10

SINGLE N-CHANNEL POWER MOSFET 10

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2216720 1324754-NTMFS005N10MCLT1G 278-NTMFS005N10MCLT1G 488-NTMFS005N10MCLT1GTR-ND NTMFS005N10MCLT1G 32AJ8447 NTMFS005N10MCLT1G NTMFS005N10MCLT1G
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 105A, Dfn Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Package Type DFN SOT3; 8-PowerTDFN, 5 Leads Tape & Reel (TR) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
QG 55 nC
PD 3000 to 125000 milliwatts 125 milliwatts 125000 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data