Power MOSFET 30V 20A High Side 24A Low Side 5.4mOhm Dual N-Channel SO-8FL, DFN8 5x6, 1.27P PowerPhase FET, 1500-REEL Product overview: NTMFD4C88NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 20A, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C88NT1G can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.7A, 14.2A 1.1W Surface Mount 8-DFN (5x6)
Manufacturer: ON Semiconductor
Win Source Part Number: 1232548-NTMFD4C88NT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor
MOSFET 2N-CH 30V 11.7A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Power MOSFET | RF Transistors |
| Product Number | 289-NTMFD4C88NT1G | NTMFD4C88NT1G-ND | 1232548-NTMFD4C88NT1G | NTMFD4C88NT1G | NTMFD4C88NT1G |
| Product Name | N-Channel Dual 30V 20A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C88NT1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 1100 milliwatts |