onsemi FET, MOSFET Arrays NTMFD4C85NT1G

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTMFD4C85NT1G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
FET, MOSFET Arrays - NTMFD4C85NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD4C85NT1GOSTR-ND
FET, MOSFET Arrays NTMFD4C85NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15.4A, 29.7A 1.13W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15.4A, 29.7A 1.13W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V 25A MOSFET Transistor
289-NTMFD4C85NT1G
N-Channel Dual 30V 25A MOSFET Transistor 289-NTMFD4C85NT1G
Power MOSFET 30V 25A High Side 49A Low Side 3mOhm Dual N-Channel SO-8FL, 1500-REEL Product overview: NTMFD4C85NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 25A, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C85NT1G can be used for catalog matching and distributor lookup.

Power MOSFET 30V 25A High Side 49A Low Side 3mOhm Dual N-Channel SO-8FL, 1500-REEL Product overview: NTMFD4C85NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 25A, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C85NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD4C85NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD4C85NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD4C85NT1G
MOSFET 2N-CH 30V 15.4A 8DFN

MOSFET 2N-CH 30V 15.4A 8DFN

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFD4C85NT1G NTMFD4C85NT1GOSTR-ND 289-NTMFD4C85NT1G NTMFD4C85NT1G
Product Name FET, MOSFET Arrays N-Channel Dual 30V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type DFN8 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV08N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 1.6 ohms
IDSS 8000 milliamps
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSZ040N06LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0040 ohms
View Details