NTMFD4C50 - Power Field-Effect Transistor
Win Source Part Number: 1082892-NTMFD4C50NT1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
Alternative Parts (Cross-Reference): DMP32D4SFB-7B; DMN32D2LFB4-7; ZXMC3AMCTA; NTMFD4902NFT3G; NTMFS4898NFT3G; NILMS4501NR2;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNTMFD4C50NT1G,
Base Product Number: NTMFD4
Product Status: Obsolete
MOSFET N-CH 30V 12A 8DFN DL
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFD4C50NT1G | 1082892-NTMFD4C50NT1G | NTMFD4C50NT1G | NTMFD4C50NT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SO8FL, DFN8 | SOT3 | 8-PowerTDFN |