onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C20NT1G NTMFD4C20NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232543-NTMFD4C20NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 9.1A, 13.7A Power - Max: 1.09W, 1.15W Family Name: NTMFD4C20N Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.3nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 970pF @ 15V Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): HP8K24TB; HP8K22TB; HP8S36TB; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232543-NTMFD4C20NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 9.1A, 13.7A Power - Max: 1.09W, 1.15W Family Name: NTMFD4C20N Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.3nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 970pF @ 15V Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): HP8K24TB; HP8K22TB; HP8S36TB; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C20NT1G - 1232543-NTMFD4C20NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C20NT1G
1232543-NTMFD4C20NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C20NT1G 1232543-NTMFD4C20NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232543-NTMFD4C20NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 9.1A, 13.7A Power - Max: 1.09W, 1.15W Family Name: NTMFD4C20N Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.3nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 970pF @ 15V Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): HP8K24TB; HP8K22TB; HP8S36TB; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232543-NTMFD4C20NT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 9.1A, 13.7A
Power - Max: 1.09W, 1.15W
Family Name: NTMFD4C20N
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.3nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 970pF @ 15V
Rds On (Maximum) @ Id, Vgs: 7.3 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): HP8K24TB; HP8K22TB; HP8S36TB;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD4C20NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD4C20NT1GOSCT-ND
FET, MOSFET Arrays NTMFD4C20NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 13.7A 1.09W, 1.15W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical)

Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 13.7A 1.09W, 1.15W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD4C20NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD4C20NT1GOSTR-ND
FET, MOSFET Arrays NTMFD4C20NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 13.7A 1.09W, 1.15W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical)

Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 13.7A 1.09W, 1.15W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V MOSFET Transistor
289-NTMFD4C20NT1G
N-Channel Dual 30V MOSFET Transistor 289-NTMFD4C20NT1G
Dual N-Channel Power MOSFET 30V Dual N-Channel Power, DFN8 5x6, 1.27P (SO8FL-Dual-Asymmetr ical), 1500-REEL Product overview: NTMFD4C20NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C20NT1G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 30V Dual N-Channel Power, DFN8 5x6, 1.27P (SO8FL-Dual-Asymmetrical), 1500-REEL Product overview: NTMFD4C20NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C20NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 27A 3.4MOH

MOSFET NFET SO8FL 30V 27A 3.4MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD4C20NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD4C20NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD4C20NT1G
MOSFET 2N-CH 30V 9.1A/13.7A 8DFN

MOSFET 2N-CH 30V 9.1A/13.7A 8DFN

Supplier's Site
FET, MOSFET Arrays - NTMFD4C20NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTMFD4C20NT1G
FET, MOSFET Arrays NTMFD4C20NT1G
MOSFET 2N-CH 30V SO8FL

MOSFET 2N-CH 30V SO8FL

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 18A, Dfn; Transistor Polarity Onsemi - 13AC3891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 18A, Dfn; Transistor Polarity Onsemi
13AC3891
Mosfet, Dual N-Ch, 30V, 18A, Dfn; Transistor Polarity Onsemi 13AC3891
MOSFET, DUAL N-CH, 30V, 18A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 18A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232543-NTMFD4C20NT1G NTMFD4C20NT1GOSCT-ND 289-NTMFD4C20NT1G NTMFD4C20NT1G NTMFD4C20NT1G NTMFD4C20NT1G 13AC3891
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C20NT1G FET, MOSFET Arrays N-Channel Dual 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, 18A, Dfn; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
QG 9.3 nC
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data