MOSFET 2N-CH 30V 17A 8PQFN
MOSFET 2N-CH 30V 17A 8PQFN
MOSFET 2N-CH 30V 17A 8PQFN
MOSFET 2N-CH 30V 17A/56A 8PQFN
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMFD1D6N03P8TR-ND | NTMFD1D6N03P8 | NTMFD1D6N03P8 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; 2 N-Channel (Dual) Asymmetrical | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |