onsemi Transistor Polarity Onsemi NTMD6N03R2G.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Product Range:-RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 28AC0229 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
28AC0229
Transistor Polarity Onsemi 28AC0229
Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Product Range:-RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC0229
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
MOSFETs - 1220206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
IGBT - 63871099 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details