Mosfet Array 2 N-Channel (Dual) 30V 6A 1.29W Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1232539-NTMD6N03R2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
6A, 30V, 0.032ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, CASE 751-07, SOIC-8 Product overview: NTMD6N03R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 6A, 30V, 0.032ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 6A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD6N03R2 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 6A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMD6N03R2OS-ND | 1232539-NTMD6N03R2 | 289-NTMD6N03R2 | NTMD6N03R2 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N03R2 | N-Channel Dual 6A 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 |