Manufacturer: ON Semiconductor
Win Source Part Number: 1232538-NTMD6N02R2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC
Dual N-Channel Enhancement Mode Power MOSFET 20V, 6.5A, 35mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMD6N02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 6.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD6N02R2 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 3.92A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232538-NTMD6N02R2 | NTMD6N02R2OS-ND | 289-NTMD6N02R2 | NTMD6N02R2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N02R2 | FET, MOSFET Arrays | N-Channel Dual 20V 6.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" |