Manufacturer: ON Semiconductor
Win Source Part Number: 1232537-NTMD6601NR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 80V 1.1A 600mW Surface Mount 8-SOIC
Power MOSFET 80V 1.4A 245 mOhm Dual N-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMD6601NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80V, 1.4A, 245 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, 1.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD6601NR2G can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 80V 1.1A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232537-NTMD6601NR2G | NTMD6601NR2G-ND | 289-NTMD6601NR2G | NTMD6601NR2G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6601NR2G | FET, MOSFET Arrays | N-Channel Dual 80V 1.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SO-8; SOT3 | "8-SOIC (0.154"", 3.90mm Width)" |