onsemi Electrical Parts - NTMD5838NLR2G NTMD5838NLR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232536-NTMD5838NLR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 7.4A Power - Max: 2.1W Family Name: NTMD5838NL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 785pF @ 20V Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): NTMD5836NLR2G; Introduction Date: April 19, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232536-NTMD5838NLR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 7.4A Power - Max: 2.1W Family Name: NTMD5838NL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 785pF @ 20V Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): NTMD5836NLR2G; Introduction Date: April 19, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTMD5838NLR2G - 1232536-NTMD5838NLR2G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTMD5838NLR2G
1232536-NTMD5838NLR2G
Electrical Parts - NTMD5838NLR2G 1232536-NTMD5838NLR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1232536-NTMD5838NLR2 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 7.4A Power - Max: 2.1W Family Name: NTMD5838NL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 785pF @ 20V Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): NTMD5836NLR2G; Introduction Date: April 19, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232536-NTMD5838NLR2G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 7.4A
Power - Max: 2.1W
Family Name: NTMD5838NL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 785pF @ 20V
Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): NTMD5836NLR2G;
Introduction Date: April 19, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 40V 7.4A SOIC MOSFET Transistor
289-NTMD5838NLR2G
Dual 40V 7.4A SOIC MOSFET Transistor 289-NTMD5838NLR2G
40V 7.4A Dual N-Ch MOSFET SOIC Logic Level 25mR Product overview: NTMD5838NLR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 7.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 7.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD5838NLR2G can be used for catalog matching and distributor lookup.

40V 7.4A Dual N-Ch MOSFET SOIC Logic Level 25mR Product overview: NTMD5838NLR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 7.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 7.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD5838NLR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTMD5838NLR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD5838NLR2GOSTR-ND
FET, MOSFET Arrays NTMD5838NLR2GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 7.4A 2.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 7.4A 2.1W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD5838NLR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD5838NLR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD5838NLR2G
MOSFET 2N-CH 40V 7.4A 8SOIC

MOSFET 2N-CH 40V 7.4A 8SOIC

Supplier's Site
Transistor - 48606068 - Radwell International
Willingboro, NJ, United States
Transistor
48606068
Transistor 48606068
DISCONTINUED BY MANUFACTURER, IC, MOSFET, DUAL N-CH, 40V, 7.4A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IC, MOSFET, DUAL N-CH, 40V, 7.4A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
FET, MOSFET Arrays - NTMD5838NLR2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTMD5838NLR2G
FET, MOSFET Arrays NTMD5838NLR2G
MOSFET 2N-CH 40V 7.4A 8SOIC

MOSFET 2N-CH 40V 7.4A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFETDPAK40V100A3.7M OHM

MOSFET NFETDPAK40V100A3.7M OHM

Buy Now Datasheet
Mosfet, Dual N-Ch, 40V, 7.4A, Soic-8; Transistor Polarity Onsemi - 81Y7050 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 7.4A, Soic-8; Transistor Polarity Onsemi
81Y7050
Mosfet, Dual N-Ch, 40V, 7.4A, Soic-8; Transistor Polarity Onsemi 81Y7050
MOSFET, DUAL N-CH, 40V, 7.4A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:7.4A; On Resistance Rds(on):0.0162ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, 7.4A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:7.4A; On Resistance Rds(on):0.0162ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232536-NTMD5838NLR2G 289-NTMD5838NLR2G NTMD5838NLR2GOSTR-ND NTMD5838NLR2G 48606068 NTMD5838NLR2G NTMD5838NLR2G 81Y7050
Product Name Electrical Parts - NTMD5838NLR2G Dual 40V 7.4A SOIC MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor FET, MOSFET Arrays MOSFET Mosfet, Dual N-Ch, 40V, 7.4A, Soic-8; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
QG 17 nC
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data