Mosfet Array 2 N-Channel (Dual) 40V 9A, 5.7A 1.5W Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1232535-NTMD5836NLR2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 9A, 5.7A
Power - Max: 1.5W
Part Status: Obsolete(EOL)
Family Name: NTMD5836NL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2120pF @ 20V
Rds On (Maximum) @ Id, Vgs: 12 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): NTMD5838NLR2G;
Introduction Date: December 15, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
40V 5.7A Dual N-Channel MOSFET SO-8 9.5mR Product overview: NTMD5836NLR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD5836NLR2G can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 40V 9A/5.7A 8SOIC
MOSFET 2N-CH 40V 9A/5.7A SO-8FL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMD5836NLR2GOSTR-ND | 1232535-NTMD5836NLR2G | 289-NTMD5836NLR2G | NTMD5836NLR2G | NTMD5836NLR2G |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD5836NLR2G | N-Channel Dual 40V 5.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| QG | 50 nC | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |