MOSFET PWR N-CH DL 4A 30V 8SOIC Product overview: NTMD4N03R2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD4N03R2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232534-NTMD4N03R2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 4A I(D), 30V, 0.06ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Power MOSFET |
| Product Number | 289-NTMD4N03R2 | 1232534-NTMD4N03R2 | NTMD4N03R2 |
| Product Name | 4A 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4N03R2 | |
| Package Type | Bulk | SOT3 | DIP8 |