onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3P03R2 NTMD3P03R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232532-NTMD3P03R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): SI4947ADY-T1-E3; MMDF4P03HDR2; NTMD3P03R2; FW138; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232532-NTMD3P03R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): SI4947ADY-T1-E3; MMDF4P03HDR2; NTMD3P03R2; FW138; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3P03R2 - 1232532-NTMD3P03R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3P03R2
1232532-NTMD3P03R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3P03R2 1232532-NTMD3P03R2
Manufacturer: ON Semiconductor Win Source Part Number: 1232532-NTMD3P03R2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): SI4947ADY-T1-E3; MMDF4P03HDR2; NTMD3P03R2; FW138; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232532-NTMD3P03R2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): SI4947ADY-T1-E3; MMDF4P03HDR2; NTMD3P03R2; FW138;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
P-Channel Dual 2340mA 30V MOSFET Transistor
278-NTMD3P03R2
P-Channel Dual 2340mA 30V MOSFET Transistor 278-NTMD3P03R2
2340mA, 30V, 2 CHANNEL, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SOIC-8 NB, 8 PIN Product overview: NTMD3P03R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 2340mA, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2340mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMD3P03R2 can be used for catalog matching and distributor lookup.

2340mA, 30V, 2 CHANNEL, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SOIC-8 NB, 8 PIN Product overview: NTMD3P03R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 2340mA, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2340mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMD3P03R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232532-NTMD3P03R2 278-NTMD3P03R2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3P03R2 P-Channel Dual 2340mA 30V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel MOSFET Transistor - 278-BTS247ZE3062ANTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 120000 milliwatts
View Details
3 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMI49N20T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.0470 ohms
IDSS 49000 milliamps
View Details
CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0200 ohms
View Details
7 suppliers