onsemi Single FETs, MOSFETs NTLUS4C16NTBG

Description
N-Channel 30V 6.1A (Ta) 650mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet
Description
N-Channel 30V 6.1A (Ta) 650mW (Ta) Surface Mount 6-UDFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTLUS4C16NTBGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTLUS4C16NTBGTR-ND
Single FETs, MOSFETs 488-NTLUS4C16NTBGTR-ND
N-Channel 30V 6.1A (Ta) 650mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

N-Channel 30V 6.1A (Ta) 650mW (Ta) Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLUS4C16NTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLUS4C16NTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLUS4C16NTBG
MOSFET N-CH 30V 6.1A 6UDFN

MOSFET N-CH 30V 6.1A 6UDFN

Supplier's Site
Mosfet, N-Ch, 30V, 9.4A, Udfn; Channel Type Onsemi - 91AH8497 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 9.4A, Udfn; Channel Type Onsemi
91AH8497
Mosfet, N-Ch, 30V, 9.4A, Udfn; Channel Type Onsemi 91AH8497
MOSFET, N-CH, 30V, 9.4A, UDFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 9.4A, UDFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTLUS4C16NTBGTR-ND NTLUS4C16NTBG 91AH8497
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 9.4A, Udfn; Channel Type Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details