Manufacturer: ON Semiconductor
Win Source Part Number: 1232531-NTLUS4C12NTA
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Single N-Channel µCool™ Power MOSFET 30V, 10.7A, 9mΩ Power MOSFET 30V 10.7A 9mOhm Single N-Channel UDFN6, UDFN6, 2x2, 0.65P, 3000-REEL Product overview: NTLUS4C12NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS4C12NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 6.8A (Ta) 630mW (Ta) Surface Mount 6-UDFN (2x2)
MOSFET COMP UDFN6 30V 10.7A 9MOH
MOSFET N-CH 30V 6.8A 6UDFN
MOSFET N-CH 30V 6.8A 6UDFN
MOSFET, N-CH, 30V, 10.7A, UDFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232531-NTLUS4C12NTAG | 278-NTLUS4C12NTAG | NTLUS4C12NTAGOSTR-ND | NTLUS4C12NTAG | NTLUS4C12NTAG | NTLUS4C12NTAG | 68X4375 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS4C12NTAG | N-Channel 30V 10.7A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 10.7A, Udfn; Channel Type Onsemi |
| Package Type | SOT3 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | ||
| PD | 630 milliwatts | 630 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | N-Channel | N-Channel; N-Channel |