The NTLUS3A40PZTAG is a P-Channel MOSFET designed for power management applications, particularly suitable for portable devices such as cell phones and GPS systems. It features a compact UDFN package measuring 2.0x2.0x0.55 mm, which aids in saving board space while providing excellent thermal conduction due to its exposed drain pads. The device has a maximum drain-to-source voltage of -20 V and can handle continuous drain currents of up to -6.4 A at 25°C, with a pulsed drain current capability of -30 A. The MOSFET exhibits low on-resistance values, with a maximum RDS(on) of 29 mΩ at a gate-source voltage of -4.5 V and a drain current of -6.4 A. It is ESD protected and compliant with RoHS standards, being halogen-free and lead-free. The operating temperature range is broad, from -55°C to 150°C, making it versatile for various applications. The device also has a low input capacitance of 2600 pF and a maximum gate charge of 29 nC, which contributes to efficient switching performance. Overall, this MOSFET is a reliable choice for engineers looking for a compact and efficient solution in power management circuits.
Manufacturer: ON Semiconductor
Win Source Part Number: 025793-NTLUS3A40PZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Family Name: NTLUS3A40PZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-UDFN (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 2600pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 29 mOhm @ 6.4A, 4.5V
Alternative Parts (Cross-Reference): AP6983GN2-HF; SSM6J503NU,LF; SSM6J503NU(LF,T); SSM6J503NU;
Introduction Date: August 31, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Single P-Channel µCool™ Power MOSFET with ESD Protection -20V -9.4A 29mΩ, UDFN6, 2x2, 0.65P, 3000-REEL Product overview: NTLUS3A40PZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLUS3A40PZTAG can be used for catalog matching and distributor lookup.
P-Channel 20V 4A (Ta) 700mW (Ta) Surface Mount 6-UDFN (2x2)
P-Channel 20V 4A (Ta) 700mW (Ta) Surface Mount 6-UDFN (2x2)
MOSFET P-CH 20V 4A 6UDFN
IGBT Transistors T4 20/8 PCH 2X2 8 CHANNEL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 025793-NTLUS3A40PZTAG | 278-NTLUS3A40PZTAG | NTLUS3A40PZTAGOSTR-ND | NTLUS3A40PZTAG | NTLUS3A40PZTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLUS3A40PZTAG | P-Channel -20V -9.4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | IGBT Transistors |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | ||||
| PD | 700 milliwatts | 700 milliwatts |