Manufacturer: ON Semiconductor
Win Source Part Number: 1232528-NTLTD7900ZR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 20V 6A MICRO8 / Mosfet Array Product overview: NTLTD7900ZR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLTD7900ZR2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232528-NTLTD7900ZR2 | 289-NTLTD7900ZR2 |
| Product Name | Electrical Parts - NTLTD7900ZR2 | 20V 6A MOSFET Transistor |
| Package Type | SOT3 | Bulk |