onsemi FET, MOSFET Arrays NTLLD4901NFTWG

Description
Mosfet Array 2 N-Channel (Dual) 30V 5.5A, 6.3A 800mW, 810mW Surface Mount 8-WDFN (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 5.5A, 6.3A 800mW, 810mW Surface Mount 8-WDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTLLD4901NFTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLLD4901NFTWGOSTR-ND
FET, MOSFET Arrays NTLLD4901NFTWGOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.5A, 6.3A 800mW, 810mW Surface Mount 8-WDFN (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 5.5A, 6.3A 800mW, 810mW Surface Mount 8-WDFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual 30V 11A 13A MOSFET Transistor
289-NTLLD4901NFTWG
Dual 30V 11A 13A MOSFET Transistor 289-NTLLD4901NFTWG
N-CH MOSFET 30V 11A/13A Dual WDFN EP 8-Pin SMT Product overview: NTLLD4901NFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 11A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 11A, 13A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLLD4901NFTWG can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 11A/13A Dual WDFN EP 8-Pin SMT Product overview: NTLLD4901NFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 11A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 11A, 13A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLLD4901NFTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NFTWG - 790851-NTLLD4901NFTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NFTWG
790851-NTLLD4901NFTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NFTWG 790851-NTLLD4901NFTWG
Manufacturer: ON Semiconductor Win Source Part Number: 790851-NTLLD4901NFTW G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 5.5A, 6.3A Power - Max: 800mW, 810mW Family Name: NTLLD4901NF Categories: Discrete Semiconductor Products Manufacturer Package: 8-WDFN (3x3) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 605pF @ 15V Rds On (Maximum) @ Id, Vgs: 17.4 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): AON7902; HS8K11TB; DMT3011LDT-7; BSZ0909ND; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790851-NTLLD4901NFTWG
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 5.5A, 6.3A
Power - Max: 800mW, 810mW
Family Name: NTLLD4901NF
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-WDFN (3x3)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 605pF @ 15V
Rds On (Maximum) @ Id, Vgs: 17.4 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): AON7902; HS8K11TB; DMT3011LDT-7; BSZ0909ND;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLLD4901NFTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLLD4901NFTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLLD4901NFTWG
MOSFET 2N-CH 30V 5.5A/6.3A 8WDFN

MOSFET 2N-CH 30V 5.5A/6.3A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET WDFN8 30V 9A 20MOHM

MOSFET NFET WDFN8 30V 9A 20MOHM

Buy Now Datasheet
FET, MOSFET Arrays - NTLLD4901NFTWG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTLLD4901NFTWG
FET, MOSFET Arrays NTLLD4901NFTWG
MOSFET 2N-CH 30V 5.5A/6.3A 8WDFN

MOSFET 2N-CH 30V 5.5A/6.3A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTLLD4901NFTWGOSTR-ND 289-NTLLD4901NFTWG 790851-NTLLD4901NFTWG NTLLD4901NFTWG NTLLD4901NFTWG NTLLD4901NFTWG
Product Name FET, MOSFET Arrays Dual 30V 11A 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NFTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 8-WDFN Exposed Pad SOT3 8-WDFN Exposed Pad
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 3230 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers