onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NF NTLLD4901NF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232526-NTLLD4901NF Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232526-NTLLD4901NF Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NF - 1232526-NTLLD4901NF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NF
1232526-NTLLD4901NF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NF 1232526-NTLLD4901NF
Manufacturer: ON Semiconductor Win Source Part Number: 1232526-NTLLD4901NF Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232526-NTLLD4901NF
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232526-NTLLD4901NF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLLD4901NF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV13N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 0.7800 ohms
IDSS 13000 milliamps
View Details
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
 - BSZ014NE2LS5IFATMA1 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0021 ohms
Package Type PG-TSDSON-8
View Details
8 suppliers