onsemi Single FETs, MOSFETs NTLJS4D7N03HTAG

Description
N-Channel 25V 11.6A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)
Request a Quote Datasheet
Description
N-Channel 25V 11.6A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTLJS4D7N03HTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTLJS4D7N03HTAGTR-ND
Single FETs, MOSFETs 488-NTLJS4D7N03HTAGTR-ND
N-Channel 25V 11.6A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

N-Channel 25V 11.6A (Ta) 860mW (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Singapore, Singapore
N-Channel 25V MOSFET Transistor
278-NTLJS4D7N03HTAG
N-Channel 25V MOSFET Transistor 278-NTLJS4D7N03HTAG
MOSFET, Power, 25V, N-Channel, WDFN6, 3000-REEL Product overview: NTLJS4D7N03HTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS4D7N03HTAG can be used for catalog matching and distributor lookup.

MOSFET, Power, 25V, N-Channel, WDFN6, 3000-REEL Product overview: NTLJS4D7N03HTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJS4D7N03HTAG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 976630-NTLJS4D7N03HTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
976630-NTLJS4D7N03HTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 976630-NTLJS4D7N03HTAG
Win Source Part Number: 976630-NTLJS4D7N03HT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 11.6A (Ta) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 860mW (Ta) Package / Case: 6-PowerWDFN Supplier Device Package: 6-PQFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 851 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 488-NTLJS4D7N03HTAGT R Base Product Number: NTLJS4 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 976630-NTLJS4D7N03HTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 11.6A (Ta)
Rds On (Max) @ Id, Vgs: 4.1mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 860mW (Ta)
Package / Case: 6-PowerWDFN
Supplier Device Package: 6-PQFN (2x2)
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 851 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 488-NTLJS4D7N03HTAGTR
Base Product Number: NTLJS4
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS4D7N03HTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS4D7N03HTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS4D7N03HTAG
MOSFET N-CH 25V 11.6A 6PQFN

MOSFET N-CH 25V 11.6A 6PQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTLJS4D7N03HTAGTR-ND 278-NTLJS4D7N03HTAG 976630-NTLJS4D7N03HTAG NTLJS4D7N03HTAG
Product Name Single FETs, MOSFETs N-Channel 25V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data