onsemi Single FETs, MOSFETs NTLJS4149PTBG

Description
P-Channel 30V 2.7A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
P-Channel 30V 2.7A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTLJS4149PTBG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJS4149PTBG-ND
Single FETs, MOSFETs NTLJS4149PTBG-ND
P-Channel 30V 2.7A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

P-Channel 30V 2.7A (Ta) 700mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1012536-NTLJS4149PTBG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1012536-NTLJS4149PTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1012536-NTLJS4149PTBG
Win Source Part Number: 1012536-NTLJS4149PTB G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2.7A (Ta) Rds On (Max) @ Id, Vgs: 62mOhm @ 4.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 700mW (Ta) Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WDFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2156-NTLJS4149PTBG-O NTR-ND,ONSONSNTLJS41 49PTBG,2156-NTLJS414 9PTBG Base Product Number: NTLJS41 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1012536-NTLJS4149PTBG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2.7A (Ta)
Rds On (Max) @ Id, Vgs: 62mOhm @ 4.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 700mW (Ta)
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-NTLJS4149PTBG-ONTR-ND,ONSONSNTLJS4149PTBG,2156-NTLJS4149PTBG
Base Product Number: NTLJS41
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJS4149PTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJS4149PTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJS4149PTBG
MOSFET P-CH 30V 2.7A 6WDFN

MOSFET P-CH 30V 2.7A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTLJS4149PTBG-ND 1012536-NTLJS4149PTBG NTLJS4149PTBG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 448-AUIRF7799L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
5 suppliers