onsemi Electrical Parts - NTLJS3113P NTLJS3113P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232525-NTLJS3113P Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232525-NTLJS3113P Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTLJS3113P - 1232525-NTLJS3113P - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTLJS3113P
1232525-NTLJS3113P
Electrical Parts - NTLJS3113P 1232525-NTLJS3113P
Manufacturer: ON Semiconductor Win Source Part Number: 1232525-NTLJS3113P Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232525-NTLJS3113P
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232525-NTLJS3113P
Product Name Electrical Parts - NTLJS3113P
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3888-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1 ohms
IDSS 9000 milliamps
View Details
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC076N04ND - BSC076N04ND - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0076 ohms
View Details