onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NTAG NTLJF4156NTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790850-NTLJF4156NTAG Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-WDFN Exposed Pad Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 2.5A (Tj) Family Name: NTLJF4156N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Manufacturer Package: 6-WDFN (2x2) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 427pF @ 15V Vgs (Maximum): ±8V Power Dissipation (Maximum): 710mW (Ta) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): SiA814DJ; SiA814DJ-T1-GE3; ; NTLJF4156NT1G; Introduction Date: December 13, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790850-NTLJF4156NTAG Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-WDFN Exposed Pad Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 2.5A (Tj) Family Name: NTLJF4156N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Manufacturer Package: 6-WDFN (2x2) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 427pF @ 15V Vgs (Maximum): ±8V Power Dissipation (Maximum): 710mW (Ta) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): SiA814DJ; SiA814DJ-T1-GE3; ; NTLJF4156NT1G; Introduction Date: December 13, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NTAG - 790850-NTLJF4156NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NTAG
790850-NTLJF4156NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NTAG 790850-NTLJF4156NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 790850-NTLJF4156NTAG Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-WDFN Exposed Pad Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 2.5A (Tj) Family Name: NTLJF4156N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Manufacturer Package: 6-WDFN (2x2) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 427pF @ 15V Vgs (Maximum): ±8V Power Dissipation (Maximum): 710mW (Ta) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 2A, 4.5V Alternative Parts (Cross-Reference): SiA814DJ; SiA814DJ-T1-GE3; ; NTLJF4156NT1G; Introduction Date: December 13, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790850-NTLJF4156NTAG
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tj)
Family Name: NTLJF4156N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Manufacturer Package: 6-WDFN (2x2)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 427pF @ 15V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 710mW (Ta)
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): SiA814DJ; SiA814DJ-T1-GE3; ; NTLJF4156NT1G;
Introduction Date: December 13, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NTLJF4156NTAG - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 2.5A I(D), 30V, 0.09ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 2.5A I(D), 30V, 0.09ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel Schottky 30V 4.6A MOSFET Transistor
278-NTLJF4156NTAG
N-Channel Schottky 30V 4.6A MOSFET Transistor 278-NTLJF4156NTAG
Single N-Channel Power MOSFET and Schottky Diode 30V 4.6A 70mΩ, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NTLJF4156NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJF4156NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET and Schottky Diode 30V 4.6A 70mΩ, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NTLJF4156NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLJF4156NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTLJF4156NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJF4156NTAGOSCT-ND
Single FETs, MOSFETs NTLJF4156NTAGOSCT-ND
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJF4156NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJF4156NTAGOSDKR-ND
Single FETs, MOSFETs NTLJF4156NTAGOSDKR-ND
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - NTLJF4156NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTLJF4156NTAGOSTR-ND
Single FETs, MOSFETs NTLJF4156NTAGOSTR-ND
N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

N-Channel 30V 2.5A (Tj) 710mW (Ta) Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 2X2 30V 4A 70MOHM

MOSFET NFET 2X2 30V 4A 70MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJF4156NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJF4156NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJF4156NTAG
MOSFET N-CH 30V 2.5A 6WDFN

MOSFET N-CH 30V 2.5A 6WDFN

Supplier's Site
N Channel Mosfet, 30V, 3.7A, Wdfn6; Channel Type Onsemi - 27M2748 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.7A, Wdfn6; Channel Type Onsemi
27M2748
N Channel Mosfet, 30V, 3.7A, Wdfn6; Channel Type Onsemi 27M2748
N CHANNEL MOSFET, 30V, 3.7A, WDFN6; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.7A, WDFN6; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 790850-NTLJF4156NTAG NTLJF4156NTAG 278-NTLJF4156NTAG NTLJF4156NTAGOSCT-ND NTLJF4156NTAG NTLJF4156NTAG 27M2748
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJF4156NTAG N-Channel Schottky 30V 4.6A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 3.7A, Wdfn6; Channel Type Onsemi
PD 710 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3 WFN-MULTICHIP 6-WDFN Exposed Pad 6-WDFN Exposed Pad TO-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data